Panasonic Resistor Network, 4 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic EXB-U28561JX

Description
RESISTOR NETWORK, 4 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic - 44X3252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic
44X3252
Resistor Network, 4 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic 44X3252
RESISTOR NETWORK, 4 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 560 Ohm, 5%, Smd; Resistance Panasonic - 05X7923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 560 Ohm, 5%, Smd; Resistance Panasonic
05X7923
Resistor N/w, 4 Res, 560 Ohm, 5%, Smd; Resistance Panasonic 05X7923
RESISTOR N/W, 4 RES, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 560 OHM, 5%, SMD; Resistance:560ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3252
Product Name Resistor Network, 4 Resistor, 560 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 560 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
RB(X), RD(X), RT(X) Integrated Passive Components -  - KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
View Details