Panasonic Resistor Network, 4 Resistor, 4.7Kohm, 5%, Smd; Resistance Panasonic EXB-U28472JX

Description
RESISTOR NETWORK, 4 RESISTOR, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 4.7Kohm, 5%, Smd; Resistance Panasonic - 44X3247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 4.7Kohm, 5%, Smd; Resistance Panasonic
44X3247
Resistor Network, 4 Resistor, 4.7Kohm, 5%, Smd; Resistance Panasonic 44X3247
RESISTOR NETWORK, 4 RESISTOR, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic - 05X7913 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic
05X7913
Resistor N/w, 4 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic 05X7913
RESISTOR N/W, 4 RES, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3247 05X7913
Product Name Resistor Network, 4 Resistor, 4.7Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 4.7Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details