Panasonic Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic EXB-U28471JX

Description
RESISTOR N/W, 4 RES, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic - 05X7912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic
05X7912
Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic 05X7912
RESISTOR N/W, 4 RES, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 470 Ohm, 5%, Smd; Resistance Panasonic - 44X3246 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 470 Ohm, 5%, Smd; Resistance Panasonic
44X3246
Resistor Network, 4 Resistor, 470 Ohm, 5%, Smd; Resistance Panasonic 44X3246
RESISTOR NETWORK, 4 RESISTOR, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 470 OHM, 5%, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7912
Product Name Resistor N/w, 4 Res, 470 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details