Panasonic Resistor N/w, 4 Res, 390Kohm, 5%, Smd; Resistance Panasonic EXB-U28394JX

Description
RESISTOR N/W, 4 RES, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 390Kohm, 5%, Smd; Resistance Panasonic - 05X7904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 390Kohm, 5%, Smd; Resistance Panasonic
05X7904
Resistor N/w, 4 Res, 390Kohm, 5%, Smd; Resistance Panasonic 05X7904
RESISTOR N/W, 4 RES, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 390Kohm, 5%, Smd; Resistance Panasonic - 44X3244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 390Kohm, 5%, Smd; Resistance Panasonic
44X3244
Resistor Network, 4 Resistor, 390Kohm, 5%, Smd; Resistance Panasonic 44X3244
RESISTOR NETWORK, 4 RESISTOR, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 390KOHM, 5%, SMD; Resistance:390kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7904 44X3244
Product Name Resistor N/w, 4 Res, 390Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 390Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 390000 ohms 390000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor Networks, Arrays - CN2B4LTED100J - 1072718-CN2B4LTED100J - Win Source Electronics
Specs
Configuration Chip Array
View Details