Panasonic Resistor Network, 4 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic EXB-U28390JX

Description
RESISTOR NETWORK, 4 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 4 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic - 44X3240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic
44X3240
Resistor Network, 4 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic 44X3240
RESISTOR NETWORK, 4 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 4 Res, 39Ohm, 5%, Smd; Resistance Panasonic - 52W3513 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 39Ohm, 5%, Smd; Resistance Panasonic
52W3513
Resistor N/w, 4 Res, 39Ohm, 5%, Smd; Resistance Panasonic 52W3513
RESISTOR N/W, 4 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 39OHM, 5%, SMD; Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3240
Product Name Resistor Network, 4 Resistor, 39Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details