Panasonic Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic EXB-U28334JX

Description
RESISTOR NETWORK, 4 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic - 44X3239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic
44X3239
Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic 44X3239
RESISTOR NETWORK, 4 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 330Kohm, 5%, Smd; Resistance Panasonic - 05X7895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 330Kohm, 5%, Smd; Resistance Panasonic
05X7895
Resistor N/w, 4 Res, 330Kohm, 5%, Smd; Resistance Panasonic 05X7895
RESISTOR N/W, 4 RES, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 330KOHM, 5%, SMD; Resistance:330kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3239 05X7895
Product Name Resistor Network, 4 Resistor, 330Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 330Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details