Panasonic Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic EXB-U28273JX

Description
RESISTOR NETWORK, 4 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic - 44X3232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic
44X3232
Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic 44X3232
RESISTOR NETWORK, 4 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 27Kohm, 5%, Smd; Resistance Panasonic - 05X7881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 27Kohm, 5%, Smd; Resistance Panasonic
05X7881
Resistor N/w, 4 Res, 27Kohm, 5%, Smd; Resistance Panasonic 05X7881
RESISTOR N/W, 4 RES, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 27KOHM, 5%, SMD; Resistance:27kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3232
Product Name Resistor Network, 4 Resistor, 27Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 27000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details