Panasonic Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic EXB-U28270JX

Description
RESISTOR NETWORK, 4 RESISTOR, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, 4 RESISTOR, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic - 44X3229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic
44X3229
Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic 44X3229
RESISTOR NETWORK, 4 RESISTOR, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 4 Res, 27Ohm, 5%, Smd; Resistance Panasonic - 52W3511 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 27Ohm, 5%, Smd; Resistance Panasonic
52W3511
Resistor N/w, 4 Res, 27Ohm, 5%, Smd; Resistance Panasonic 52W3511
RESISTOR N/W, 4 RES, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Range:EXBU28 SeriesRoHS Compliant: Yes

RESISTOR N/W, 4 RES, 27OHM, 5%, SMD; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Product Range:EXBU28 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3229 52W3511
Product Name Resistor Network, 4 Resistor, 27Ohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 27Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details