Panasonic Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic EXB-U28224JX

Description
RESISTOR NETWORK, 4 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic - 44X3228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic
44X3228
Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic 44X3228
RESISTOR NETWORK, 4 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 220Kohm, 5%, Smd; Resistance Panasonic - 05X7873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 220Kohm, 5%, Smd; Resistance Panasonic
05X7873
Resistor N/w, 4 Res, 220Kohm, 5%, Smd; Resistance Panasonic 05X7873
RESISTOR N/W, 4 RES, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 220KOHM, 5%, SMD; Resistance:220kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3228 05X7873
Product Name Resistor Network, 4 Resistor, 220Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 220Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - SIL08M103G-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details