Panasonic Resistor Network, 4 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic EXB-U28221JX

Description
RESISTOR NETWORK, 4 RESISTOR, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic - 44X3225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic
44X3225
Resistor Network, 4 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic 44X3225
RESISTOR NETWORK, 4 RESISTOR, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 220 Ohm, 5%, Smd; Resistance Panasonic - 05X7870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 220 Ohm, 5%, Smd; Resistance Panasonic
05X7870
Resistor N/w, 4 Res, 220 Ohm, 5%, Smd; Resistance Panasonic 05X7870
RESISTOR N/W, 4 RES, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 220 OHM, 5%, SMD; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3225
Product Name Resistor Network, 4 Resistor, 220 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details