Panasonic Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic EXB-U281R5JX

Description
RESISTOR N/W, 4 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic - 05X7822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic
05X7822
Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic 05X7822
RESISTOR N/W, 4 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 1.5Ohm, 5%, Smd; Resistance Panasonic - 44X3200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1.5Ohm, 5%, Smd; Resistance Panasonic
44X3200
Resistor Network, 4 Resistor, 1.5Ohm, 5%, Smd; Resistance Panasonic 44X3200
RESISTOR NETWORK, 4 RESISTOR, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1.5OHM, 5%, SMD; Resistance:1.5ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7822
Product Name Resistor N/w, 4 Res, 1.5Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details