Panasonic Resistor N/w, 4 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic EXB-U281R2JX

Description
RESISTOR N/W, 4 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic - 05X7820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic
05X7820
Resistor N/w, 4 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic 05X7820
RESISTOR N/W, 4 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic - 44X3199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic
44X3199
Resistor Network, 4 Resistor, 1.2Ohm, 5%, Smd; Resistance Panasonic 44X3199
RESISTOR NETWORK, 4 RESISTOR, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1.2OHM, 5%, SMD; Resistance:1.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7820
Product Name Resistor N/w, 4 Res, 1.2Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 1.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details