Panasonic Resistor N/w, 4 Res, 1Ohm, 5%, Smd; Resistance Panasonic EXB-U281R0JX

Description
RESISTOR N/W, 4 RES, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 1Ohm, 5%, Smd; Resistance Panasonic - 05X7818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1Ohm, 5%, Smd; Resistance Panasonic
05X7818
Resistor N/w, 4 Res, 1Ohm, 5%, Smd; Resistance Panasonic 05X7818
RESISTOR N/W, 4 RES, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic - 44X3198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic
44X3198
Resistor Network, 4 Resistor, 1Ohm, 5%, Smd; Resistance Panasonic 44X3198
RESISTOR NETWORK, 4 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1OHM, 5%, SMD; Resistance:1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7818
Product Name Resistor N/w, 4 Res, 1Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details