Panasonic Resistor Network, 4 Resistor, 18Kohm, 5%, Smd; Resistance Panasonic EXB-U28183JX

Description
RESISTOR NETWORK, 4 RESISTOR, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 18Kohm, 5%, Smd; Resistance Panasonic - 44X3221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 18Kohm, 5%, Smd; Resistance Panasonic
44X3221
Resistor Network, 4 Resistor, 18Kohm, 5%, Smd; Resistance Panasonic 44X3221
RESISTOR NETWORK, 4 RESISTOR, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 18Kohm, 5%, Smd; Resistance Panasonic - 05X7859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 18Kohm, 5%, Smd; Resistance Panasonic
05X7859
Resistor N/w, 4 Res, 18Kohm, 5%, Smd; Resistance Panasonic 05X7859
RESISTOR N/W, 4 RES, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 18KOHM, 5%, SMD; Resistance:18kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3221
Product Name Resistor Network, 4 Resistor, 18Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 18000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers