Panasonic Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic EXB-U28182JX

Description
RESISTOR NETWORK, 4 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic - 44X3220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic
44X3220
Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic 44X3220
RESISTOR NETWORK, 4 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic - 05X7858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic
05X7858
Resistor N/w, 4 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic 05X7858
RESISTOR N/W, 4 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1.8KOHM, 5%, SMD; Resistance:1.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3220 05X7858
Product Name Resistor Network, 4 Resistor, 1.8Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 1.8Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Resistor Networks, Arrays - CN2B4LTED100J - 1072718-CN2B4LTED100J - Win Source Electronics
Specs
Configuration Chip Array
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details