Panasonic Resistor N/w, 4 Res, 15Kohm, 5%, Smd; Resistance Panasonic EXB-U28153JX

Description
RESISTOR N/W, 4 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 15Kohm, 5%, Smd; Resistance Panasonic - 05X7849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 15Kohm, 5%, Smd; Resistance Panasonic
05X7849
Resistor N/w, 4 Res, 15Kohm, 5%, Smd; Resistance Panasonic 05X7849
RESISTOR N/W, 4 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic - 44X3216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic
44X3216
Resistor Network, 4 Resistor, 15Kohm, 5%, Smd; Resistance Panasonic 44X3216
RESISTOR NETWORK, 4 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 15KOHM, 5%, SMD; Resistance:15kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7849
Product Name Resistor N/w, 4 Res, 15Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers