Panasonic Resistor N/w, 4 Res, 1.5Kohm, 5%, Smd; Resistance Panasonic EXB-U28152JX

Description
RESISTOR N/W, 4 RES, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 1.5Kohm, 5%, Smd; Resistance Panasonic - 05X7848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1.5Kohm, 5%, Smd; Resistance Panasonic
05X7848
Resistor N/w, 4 Res, 1.5Kohm, 5%, Smd; Resistance Panasonic 05X7848
RESISTOR N/W, 4 RES, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 1.5Kohm, 5%, Smd; Resistance Panasonic - 44X3215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1.5Kohm, 5%, Smd; Resistance Panasonic
44X3215
Resistor Network, 4 Resistor, 1.5Kohm, 5%, Smd; Resistance Panasonic 44X3215
RESISTOR NETWORK, 4 RESISTOR, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1.5KOHM, 5%, SMD; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7848 44X3215
Product Name Resistor N/w, 4 Res, 1.5Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 1.5Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details