Panasonic Resistor N/w, 4 Res, 120Kohm, 5%, Smd; Resistance Panasonic EXB-U28124JX

Description
RESISTOR N/W, 4 RES, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 120Kohm, 5%, Smd; Resistance Panasonic - 05X7840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 120Kohm, 5%, Smd; Resistance Panasonic
05X7840
Resistor N/w, 4 Res, 120Kohm, 5%, Smd; Resistance Panasonic 05X7840
RESISTOR N/W, 4 RES, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 120Kohm, 5%, Smd; Resistance Panasonic - 44X3212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 120Kohm, 5%, Smd; Resistance Panasonic
44X3212
Resistor Network, 4 Resistor, 120Kohm, 5%, Smd; Resistance Panasonic 44X3212
RESISTOR NETWORK, 4 RESISTOR, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 120KOHM, 5%, SMD; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X7840 44X3212
Product Name Resistor N/w, 4 Res, 120Kohm, 5%, Smd; Resistance Panasonic Resistor Network, 4 Resistor, 120Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 120000 ohms 120000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details