Panasonic Resistor Network, 4 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic EXB-U28122JX

Description
RESISTOR NETWORK, 4 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic - 44X3210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic
44X3210
Resistor Network, 4 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic 44X3210
RESISTOR NETWORK, 4 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic - 05X7838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic
05X7838
Resistor N/w, 4 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic 05X7838
RESISTOR N/W, 4 RES, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1.2KOHM, 5%, SMD; Resistance:1.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3210 05X7838
Product Name Resistor Network, 4 Resistor, 1.2Kohm, 5%, Smd; Resistance Panasonic Resistor N/w, 4 Res, 1.2Kohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric] 0804 [2010 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Resistors; SIL 5PIN 4RES 5K6 5% ( Citec ) - SIL05E562J - ASAP Semiconductor LLC
Specs
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details