Panasonic Resistor N/w, 4 Res, 120 Ohm, 5%, Smd; Resistance Panasonic EXB-U28121JX

Description
RESISTOR N/W, 4 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RESISTOR N/W, 4 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor N/w, 4 Res, 120 Ohm, 5%, Smd; Resistance Panasonic - 05X7837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 120 Ohm, 5%, Smd; Resistance Panasonic
05X7837
Resistor N/w, 4 Res, 120 Ohm, 5%, Smd; Resistance Panasonic 05X7837
RESISTOR N/W, 4 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4 Resistor, 120 Ohm, 5%, Smd; Resistance Panasonic - 44X3209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 120 Ohm, 5%, Smd; Resistance Panasonic
44X3209
Resistor Network, 4 Resistor, 120 Ohm, 5%, Smd; Resistance Panasonic 44X3209
RESISTOR NETWORK, 4 RESISTOR, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 120 OHM, 5%, SMD; Resistance:120ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X7837
Product Name Resistor N/w, 4 Res, 120 Ohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 120 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details