Panasonic Resistor Network, 4 Resistor, 1Mohm, 5%, Smd; Resistance Panasonic EXB-U28105JX

Description
RESISTOR NETWORK, 4 RESISTOR, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, 4 RESISTOR, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, 4 Resistor, 1Mohm, 5%, Smd; Resistance Panasonic - 44X3207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4 Resistor, 1Mohm, 5%, Smd; Resistance Panasonic
44X3207
Resistor Network, 4 Resistor, 1Mohm, 5%, Smd; Resistance Panasonic 44X3207
RESISTOR NETWORK, 4 RESISTOR, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

RESISTOR NETWORK, 4 RESISTOR, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:- RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4 Res, 1Mohm, 5%, Smd; Resistance Panasonic - 05X7830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4 Res, 1Mohm, 5%, Smd; Resistance Panasonic
05X7830
Resistor N/w, 4 Res, 1Mohm, 5%, Smd; Resistance Panasonic 05X7830
RESISTOR N/W, 4 RES, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR N/W, 4 RES, 1MOHM, 5%, SMD; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3207
Product Name Resistor Network, 4 Resistor, 1Mohm, 5%, Smd; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details