Panasonic 5.1 OHM Resistor EXB-U245R1JX

Description
RES ARRAY 4 RES 5.1 OHM 0404 Product overview: EXB-U245R1JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-U245R1JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 5.1 OHM 0404 Product overview: EXB-U245R1JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-U245R1JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1 OHM Resistor - 50-EXB-U245R1JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1 OHM Resistor
50-EXB-U245R1JX
5.1 OHM Resistor 50-EXB-U245R1JX
RES ARRAY 4 RES 5.1 OHM 0404 Product overview: EXB-U245R1JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-U245R1JX can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 5.1 OHM 0404 Product overview: EXB-U245R1JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-U245R1JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-U245R1JX - 1017840-EXB-U245R1JX - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-U245R1JX
1017840-EXB-U245R1JX
Resistor Networks, Arrays - EXB-U245R1JX 1017840-EXB-U245R1JX
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017840-EXB-U245R1JX Resistance: 5.1 Ω Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017840-EXB-U245R1JX
Resistance: 5.1 Ω
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
0402X2R Anti-Sulfurated Resistor Array Rohs Compliant Panasonic - 52W3461 - Newark, An Avnet Company
Chicago, IL, United States
0402X2R Anti-Sulfurated Resistor Array Rohs Compliant Panasonic
52W3461
0402X2R Anti-Sulfurated Resistor Array Rohs Compliant Panasonic 52W3461
0402x2R anti-sulfurated resistor array RoHS Compliant: Yes

0402x2R anti-sulfurated resistor array RoHS Compliant: Yes

Supplier's Site
0402X2R Anti-Sulfurated Resistor Array Rohs Compliant Panasonic - 45X3813 - Newark, An Avnet Company
Chicago, IL, United States
0402X2R Anti-Sulfurated Resistor Array Rohs Compliant Panasonic
45X3813
0402X2R Anti-Sulfurated Resistor Array Rohs Compliant Panasonic 45X3813
0402x2R anti-sulfurated resistor array RoHS Compliant: Yes

0402x2R anti-sulfurated resistor array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-U245R1JX 1017840-EXB-U245R1JX 52W3461
Product Name 5.1 OHM Resistor Resistor Networks, Arrays - EXB-U245R1JX 0402X2R Anti-Sulfurated Resistor Array Rohs Compliant Panasonic
Category / Application Automotive AEC-Q200
Technology / Construction Thick Film
Mounting / Packaging 0404 (1010 Metric), Convex 0402
Resistance Range 5.1 ohms 5.1 ohms
Temperature Coefficient -0.3333 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details