Panasonic Resistance Panasonic EXB-U18390JX.

Description
Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes
Description
Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9561 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9561
Resistance Panasonic 60AC9561
Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes

Resistance:39ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9561
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0502 [1406 Metric]
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details