Panasonic Resistance Panasonic EXB-U14470JX.

Description
Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes
Description
Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9560 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9560
Resistance Panasonic 60AC9560
Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes

Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9560
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0302 [0806 Metric]
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details