Panasonic Resistance Panasonic EXB-U14360JX.

Description
Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9559 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9559
Resistance Panasonic 60AC9559
Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes

Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0302 [0806 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31mW; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9559
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0302 [0806 Metric]
Resistance Range 36 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details