The Panasonic Resistor Array, Chip, 4 Elements (part number 52W3222) is a high-density component designed for efficient placement in electronic circuits. It features four resistors in a compact 3.2 mm vó 1.6 mm size, compliant with RoHS standards. The product is AEC-Q200 compliant, making it suitable for automotive applications. Each element has a power rating of 0.063 W, with a resistance range from 10 Ω to 1 MΩ and a tolerance of ±5%. The resistor array is constructed with a thick film resistive element and is available in various packaging methods, including embossed and punched carrier taping. This product is ideal for applications requiring space-saving solutions without compromising performance.
Manufacturer: Panasonic
Win Source Part Number: 918809-EXB-S8V103J
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±5% 100mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2009, Concave, Long Side Terminals
Package: Bulk
Package: 2009, Concave, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 2009
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: EXB-S8V103JV, EXB-S8V103JV-ND, EXBS8V103J, EXBS8V103JV, Q1113729C, Q3117225, Q3235811
Res Thick Film Array 10K Ohm 5% ±200ppm/°C ISOL 8-Pin 2008(4 X 0805) Concave SMD T/R Product overview: EXB-S8V103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-S8V103J can be used for catalog matching and distributor lookup.
RES ARRAY 10K OHM 4 RES 2009
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES
RESISTOR ARRAY, CHIP, 4 ELEMENTS ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | 918809-EXB-S8V103J | 50-EXB-S8V103J | EXB-S8V103J | 52W3222 |
| Product Name | Resistor Networks, Arrays - EXB-S8V103J | SMD Resistor | Resistor Networks, Arrays | Resistor Array, Chip, 4 Elements Rohs Compliant Panasonic |
| Configuration | Chip Array | Chip Array | Single Resistor; Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Features | Electrically isolated. | |||
| Technology / Construction | THICK FILM |