Panasonic Resistors - Resistor Networks, Arrays EXB-Q16P333J

Description
Win Source Part Number: 1058108-EXB-Q16P333J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 25mW Package / Case: 1506, Convex, Long Side Terminals Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-2HV333JV; EXB-N8V333JX; EXB18V333JX; 746X101333JP; MNR15ERRPJ333; CAY16-333J4LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U6333CT-NDR,U6333TR- NDR,U6333DKR,EXBQ16P 333J,U6333CT,U6333TR Base Product Number: EXB-Q16
Request a Quote Datasheet
Description
Win Source Part Number: 1058108-EXB-Q16P333J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 25mW Package / Case: 1506, Convex, Long Side Terminals Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-2HV333JV; EXB-N8V333JX; EXB18V333JX; 746X101333JP; MNR15ERRPJ333; CAY16-333J4LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U6333CT-NDR,U6333TR- NDR,U6333DKR,EXBQ16P 333J,U6333CT,U6333TR Base Product Number: EXB-Q16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1058108-EXB-Q16P333J
Resistors - Resistor Networks, Arrays 1058108-EXB-Q16P333J
Win Source Part Number: 1058108-EXB-Q16P333J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 25mW Package / Case: 1506, Convex, Long Side Terminals Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-2HV333JV; EXB-N8V333JX; EXB18V333JX; 746X101333JP; MNR15ERRPJ333; CAY16-333J4LF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U6333CT-NDR,U6333TR- NDR,U6333DKR,EXBQ16P 333J,U6333CT,U6333TR Base Product Number: EXB-Q16

Win Source Part Number: 1058108-EXB-Q16P333J
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 25mW
Package / Case: 1506, Convex, Long Side Terminals
Supplier Device Package: 1506
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm)
Alternative Parts (Cross-Reference): EXB-2HV333JV; EXB-N8V333JX; EXB18V333JX; 746X101333JP; MNR15ERRPJ333; CAY16-333J4LF;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: U6333CT-NDR,U6333TR-NDR,U6333DKR,EXBQ16P333J,U6333CT,U6333TR
Base Product Number: EXB-Q16

Buy Now Datasheet
SMD Resistor - 50-EXB-Q16P333J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-Q16P333J
SMD Resistor 50-EXB-Q16P333J
Bussed Resistor Network 33kR 5% 16-Pin 1506 SMD Thick Film Product overview: EXB-Q16P333J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-Q16P333J can be used for catalog matching and distributor lookup.

Bussed Resistor Network 33kR 5% 16-Pin 1506 SMD Thick Film Product overview: EXB-Q16P333J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-Q16P333J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
15-Bussed, Chip Resistor Network Rohs Compliant Panasonic - 52W3209 - Newark, An Avnet Company
Chicago, IL, United States
15-Bussed, Chip Resistor Network Rohs Compliant Panasonic
52W3209
15-Bussed, Chip Resistor Network Rohs Compliant Panasonic 52W3209
15-bussed, chip Resistor network RoHS Compliant: Yes

15-bussed, chip Resistor network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1058108-EXB-Q16P333J 50-EXB-Q16P333J 52W3209
Product Name Resistors - Resistor Networks, Arrays SMD Resistor 15-Bussed, Chip Resistor Network Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms 33000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details