Panasonic Resistors - Resistor Networks, Arrays EXB-Q16P103J

Description
Win Source Part Number: 1058107-EXB-Q16P103J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 25mW Package / Case: 1506, Convex, Long Side Terminals Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-2HV103JV; CAY16-103J8LF; EXB-N8V103JX; EXB-18V103JX; 746X101103JP; MNR15E0RPJ103EXB-Q16 P103J.; EXBQ16P103J; EXBQ16P103J.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U6103TR,Q8132783B,EX BQ16P103J,U6103CT,U6 103CT-NDR,U6103DKR,U 6103TR-NDR Base Product Number: EXB-Q16
Request a Quote Datasheet
Description
Win Source Part Number: 1058107-EXB-Q16P103J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 25mW Package / Case: 1506, Convex, Long Side Terminals Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-2HV103JV; CAY16-103J8LF; EXB-N8V103JX; EXB-18V103JX; 746X101103JP; MNR15E0RPJ103EXB-Q16 P103J.; EXBQ16P103J; EXBQ16P103J.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U6103TR,Q8132783B,EX BQ16P103J,U6103CT,U6 103CT-NDR,U6103DKR,U 6103TR-NDR Base Product Number: EXB-Q16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1058107-EXB-Q16P103J
Resistors - Resistor Networks, Arrays 1058107-EXB-Q16P103J
Win Source Part Number: 1058107-EXB-Q16P103J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 25mW Package / Case: 1506, Convex, Long Side Terminals Supplier Device Package: 1506 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm) Alternative Parts (Cross-Reference): EXB-2HV103JV; CAY16-103J8LF; EXB-N8V103JX; EXB-18V103JX; 746X101103JP; MNR15E0RPJ103EXB-Q16 P103J.; EXBQ16P103J; EXBQ16P103J.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U6103TR,Q8132783B,EX BQ16P103J,U6103CT,U6 103CT-NDR,U6103DKR,U 6103TR-NDR Base Product Number: EXB-Q16

Win Source Part Number: 1058107-EXB-Q16P103J
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 25mW
Package / Case: 1506, Convex, Long Side Terminals
Supplier Device Package: 1506
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.063" W (3.80mm x 1.60mm)
Alternative Parts (Cross-Reference): EXB-2HV103JV; CAY16-103J8LF; EXB-N8V103JX; EXB-18V103JX; 746X101103JP; MNR15E0RPJ103EXB-Q16P103J.; EXBQ16P103J; EXBQ16P103J.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: U6103TR,Q8132783B,EXBQ16P103J,U6103CT,U6103CT-NDR,U6103DKR,U6103TR-NDR
Base Product Number: EXB-Q16

Buy Now Datasheet
15 Resistor Array 10kR 5% 1506 Bussed Thick Film SMT Product overview: EXB-Q16P103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-Q16P103J can be used for catalog matching and distributor lookup.

15 Resistor Array 10kR 5% 1506 Bussed Thick Film SMT Product overview: EXB-Q16P103J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-Q16P103J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-Q16P103J - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-Q16P103J
Resistor Networks, Arrays EXB-Q16P103J
RES ARRAY 15 RES 10K OHM 1506

RES ARRAY 15 RES 10K OHM 1506

Supplier's Site Datasheet
Res, Net, Buss, 10K, 0.025W, 5%, 1506; Resistance Panasonic - 52W3197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 10K, 0.025W, 5%, 1506; Resistance Panasonic
52W3197
Res, Net, Buss, 10K, 0.025W, 5%, 1506; Resistance Panasonic 52W3197
RES, NET, BUSS, 10K, 0.025W, 5%, 1506; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 10K, 0.025W, 5%, 1506; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 10K, 0.025W, 5%, 1506; Resistance Panasonic - 57AK2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 10K, 0.025W, 5%, 1506; Resistance Panasonic
57AK2477
Res, Net, Buss, 10K, 0.025W, 5%, 1506; Resistance Panasonic 57AK2477
RES, NET, BUSS, 10K, 0.025W, 5%, 1506; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 10K, 0.025W, 5%, 1506; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 1058107-EXB-Q16P103J 50-EXB-Q16P103J EXB-Q16P103J 52W3197
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays Res, Net, Buss, 10K, 0.025W, 5%, 1506; Resistance Panasonic
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1506 [3816 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details