Panasonic RES ARRAY 4 RES ZERO OHM 0804 EXB-N8VR000X

Description
RES ARRAY 4 RES ZERO OHM 0804
Datasheet
Description
RES ARRAY 4 RES ZERO OHM 0804
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES ZERO OHM 0804 - 590-EXB-N8VR000X - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES ZERO OHM 0804
590-EXB-N8VR000X
RES ARRAY 4 RES ZERO OHM 0804 590-EXB-N8VR000X
RES ARRAY 4 RES ZERO OHM 0804

RES ARRAY 4 RES ZERO OHM 0804

Supplier's Site
Resistor Network, Thick Film, 4, 0 Ohm, 0402; Resistor Case / Package Panasonic - 65T8977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 0 Ohm, 0402; Resistor Case / Package Panasonic
65T8977
Resistor Network, Thick Film, 4, 0 Ohm, 0402; Resistor Case / Package Panasonic 65T8977
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:31mW RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:31mW RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic - 97W7840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic
97W7840
Resistor Network, Thick Film, 4, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic 97W7840
RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402, FULL REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Product Length:1.02mmRoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 0 OHM, 0402, FULL REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-EXB-N8VR000X 65T8977 97W7840
Product Name RES ARRAY 4 RES ZERO OHM 0804 Resistor Network, Thick Film, 4, 0 Ohm, 0402; Resistor Case / Package Panasonic Resistor Network, Thick Film, 4, 0 Ohm, 0402, Full Reel; Resistor Case / Package Panasonic
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 0.0 ohms
Temperature Coefficient 200 ±ppm/°C
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers