Panasonic Resistor Case / Package Panasonic EXB-N8VR000X.

Description
Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:31mW; Product Range:EXBN Series; Product Width:0.5mmRoHS Compliant: Yes
Datasheet
Description
Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:31mW; Product Range:EXBN Series; Product Width:0.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Case / Package Panasonic - 27AC5593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case / Package Panasonic
27AC5593
Resistor Case / Package Panasonic 27AC5593
Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:31mW; Product Range:EXBN Series; Product Width:0.5mmRoHS Compliant: Yes

Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:31mW; Product Range:EXBN Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5593
Product Name Resistor Case / Package Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details