Panasonic Connectors,Interconnects EXB-N8V510JX

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Number of Resistors: 9 Power Per Element: 31mW Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Number of Resistors: 9 Power Per Element: 31mW Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Number of Resistors: 9 Power Per Element: 31mW Temperature Coefficient: Y6P

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance (+ or -): 5%
Number of Resistors: 9
Power Per Element: 31mW
Temperature Coefficient: Y6P

Buy Now Datasheet
Resistor Network, Thick Film, 4, 51Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 51Ohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7846
Resistor Network, Thick Film, 4, 51Ohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7846
RESISTOR NETWORK, THICK FILM, 4, 51OHM, 5%, 0402, FULL REEL; Resistance:51ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 51OHM, 5%, 0402, FULL REEL; Resistance:51ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7846
Product Name Connectors,Interconnects Resistor Network, Thick Film, 4, 51Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Resistance Range 1.00E6 ohms 51 ohms
Number of Resistors 9
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0804 [2010 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers