Panasonic Development Boards, Kits, Programmers - Programming Adapters, Sockets EXB-N8V333JX

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Programming Adapters, Sockets Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Programming Adapters, Sockets Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Programming Adapters, Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Development Boards, Kits, Programmers - Programming Adapters, Sockets
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Programming Adapters, Sockets Packaging: Bulk Part Status: Obsolete Circuit Type: Bussed Resistance (Ohms): 1M Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Programming Adapters, Sockets
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Bussed
Resistance (Ohms): 1M
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Development Boards, Kits, Programmers - Programming Adapters, Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 100108-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-MV25005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details