Panasonic Isolated 50V Resistor EXB-N8V333JX

Description
4 Resistor Network, 33kR, 5%, Isolated, 0804, Thick Film, 50V Product overview: EXB-N8V333JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V333JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Resistor Network, 33kR, 5%, Isolated, 0804, Thick Film, 50V Product overview: EXB-N8V333JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V333JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 50V Resistor - 50-EXB-N8V333JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-N8V333JX
Isolated 50V Resistor 50-EXB-N8V333JX
4 Resistor Network, 33kR, 5%, Isolated, 0804, Thick Film, 50V Product overview: EXB-N8V333JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V333JX can be used for catalog matching and distributor lookup.

4 Resistor Network, 33kR, 5%, Isolated, 0804, Thick Film, 50V Product overview: EXB-N8V333JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V333JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic - 52W3137 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic
52W3137
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic 52W3137
Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-N8V333JX 52W3137
Product Name Isolated 50V Resistor Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 33000 ohms
Tolerance 5 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data