Panasonic Resistors -Resistor Networks, Arrays EXB-N8V330JX

Description
Manufacturer: Panasonic Electronic Components Category: Resistors -Resistor Networks, Arrays Series: EXB Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit Type: Isolated Mounting Type: Surface Mount Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Category: Resistors -Resistor Networks, Arrays Series: EXB Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit Type: Isolated Mounting Type: Surface Mount Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Resistor Networks and Arrays feature high-density configurations, offering multiple resistors in compact sizes ranging from 0.8 mm vó 0.6 mm to 5.1 mm vó 2.2 mm. These arrays improve placement efficiency, providing two, four, or eight times the density compared to traditional flat chip resistors. The products comply with IEC 60115-9, JIS C 5201-9, and EIAJ RC-2129 standards, and are AEC-Q200 compliant for automotive applications. They are also RoHS compliant, ensuring they meet environmental regulations. The resistors have a resistance tolerance of ±5% and a wide resistance range from 1 Ω to 1 MΩ, with power ratings varying from 0.031 W to 0.25 W depending on the specific model. The packaging options include embossed and punched carrier taping, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Resistor Networks and Arrays feature high-density configurations, offering multiple resistors in compact sizes ranging from 0.8 mm vó 0.6 mm to 5.1 mm vó 2.2 mm. These arrays improve placement efficiency, providing two, four, or eight times the density compared to traditional flat chip resistors. The products comply with IEC 60115-9, JIS C 5201-9, and EIAJ RC-2129 standards, and are AEC-Q200 compliant for automotive applications. They are also RoHS compliant, ensuring they meet environmental regulations. The resistors have a resistance tolerance of ±5% and a wide resistance range from 1 Ω to 1 MΩ, with power ratings varying from 0.031 W to 0.25 W depending on the specific model. The packaging options include embossed and punched carrier taping, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Resistors -Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Resistor Networks, Arrays
Resistors -Resistor Networks, Arrays
Manufacturer: Panasonic Electronic Components Category: Resistors -Resistor Networks, Arrays Series: EXB Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit Type: Isolated Mounting Type: Surface Mount Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)

Manufacturer: Panasonic Electronic Components
Category: Resistors -Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit Type: Isolated
Mounting Type: Surface Mount
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)

Buy Now Datasheet
Isolated 50V Resistor - 50-EXB-N8V330JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-N8V330JX
Isolated 50V Resistor 50-EXB-N8V330JX
33R 4-Resistor Network Array, 0804, Isolated, 50V Product overview: EXB-N8V330JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V330JX can be used for catalog matching and distributor lookup.

33R 4-Resistor Network Array, 0804, Isolated, 50V Product overview: EXB-N8V330JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V330JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 4 RES 33 OHM 0804 - 590-EXB-N8V330JX - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 33 OHM 0804
590-EXB-N8V330JX
RES ARRAY 4 RES 33 OHM 0804 590-EXB-N8V330JX
RES ARRAY 4 RES 33 OHM 0804

RES ARRAY 4 RES 33 OHM 0804

Supplier's Site
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic - 65T8985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic
65T8985
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic 65T8985
RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:-RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7844
Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7844
RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402, FULL REEL; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 33OHM, 5%, 0402, FULL REEL; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 50-EXB-N8V330JX 590-EXB-N8V330JX 65T8985 97W7844
Product Name Resistors -Resistor Networks, Arrays Isolated 50V Resistor RES ARRAY 4 RES 33 OHM 0804 Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402; Resistance Panasonic Resistor Network, Thick Film, 4, 33Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details