Panasonic Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic EXB-N8V2R2JX

Description
Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes
Description
Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic - 52W3105 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic
52W3105
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic 52W3105
Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes

Supplier's Site
Res Thick Film Array 2.2 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Concave SMD Punched Carrier T/R - 590-EXB-N8V2R2JX - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 2.2 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Concave SMD Punched Carrier T/R
590-EXB-N8V2R2JX
Res Thick Film Array 2.2 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Concave SMD Punched Carrier T/R 590-EXB-N8V2R2JX
Res Thick Film Array 2.2 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Concave SMD Punched Carrier T/R

Res Thick Film Array 2.2 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Concave SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 52W3105 590-EXB-N8V2R2JX
Product Name Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic Res Thick Film Array 2.2 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Concave SMD Punched Carrier T/R
Configuration Single Resistor; Chip Array Chip Array
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers