Panasonic Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic EXB-N8V202JX

Description
Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes
Description
Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic - 52W3110 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic
52W3110
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic 52W3110
Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 4R Array, 1206, 5% RoHS Compliant: Yes

Supplier's Site
RES ARRAY 4 RES 2K OHM 0804 - 590-EXB-N8V202JX - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 2K OHM 0804
590-EXB-N8V202JX
RES ARRAY 4 RES 2K OHM 0804 590-EXB-N8V202JX
RES ARRAY 4 RES 2K OHM 0804

RES ARRAY 4 RES 2K OHM 0804

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 52W3110 590-EXB-N8V202JX
Product Name Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic RES ARRAY 4 RES 2K OHM 0804
Configuration Single Resistor; Chip Array Chip Array; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details