Panasonic RES ARRAY 4 RES 100K OHM 0804 EXB-N8V104JX

Description
RES ARRAY 4 RES 100K OHM 0804
Datasheet
Description
RES ARRAY 4 RES 100K OHM 0804
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 100K OHM 0804 - 590-EXB-N8V104JX - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 100K OHM 0804
590-EXB-N8V104JX
RES ARRAY 4 RES 100K OHM 0804 590-EXB-N8V104JX
RES ARRAY 4 RES 100K OHM 0804

RES ARRAY 4 RES 100K OHM 0804

Supplier's Site
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic - 65T8982 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic
65T8982
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic 65T8982
THICK FILM CHIP 4R ARRAY, 1206, 5% ROHS COMPLIANT: YES

THICK FILM CHIP 4R ARRAY, 1206, 5% ROHS COMPLIANT: YES

Supplier's Site
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic - 57AK2468 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic
57AK2468
Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic 57AK2468
THICK FILM CHIP 4R ARRAY, 1206, 5% ROHS COMPLIANT: YES

THICK FILM CHIP 4R ARRAY, 1206, 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-EXB-N8V104JX 65T8982
Product Name RES ARRAY 4 RES 100K OHM 0804 Thick Film Chip 4R Array, 1206, 5% Rohs Compliant Panasonic
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 1206
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details