Panasonic SMD Isolated Resistor EXB-N8V103JX

Description
Thick Film Resistor Array 10kΩ 5% 8-Pin 0804 Isolated SMD Product overview: EXB-N8V103JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V103JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 10kΩ 5% 8-Pin 0804 Isolated SMD Product overview: EXB-N8V103JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V103JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated Resistor - 50-EXB-N8V103JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated Resistor
50-EXB-N8V103JX
SMD Isolated Resistor 50-EXB-N8V103JX
Thick Film Resistor Array 10kΩ 5% 8-Pin 0804 Isolated SMD Product overview: EXB-N8V103JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V103JX can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 10kΩ 5% 8-Pin 0804 Isolated SMD Product overview: EXB-N8V103JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-N8V103JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402; Resistance Panasonic - 65T8981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402; Resistance Panasonic
65T8981
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402; Resistance Panasonic 65T8981
RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7842
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7842
RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RES ARRAY 4 RES 10K OHM 0804 - 590-EXB-N8V103JX - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 10K OHM 0804
590-EXB-N8V103JX
RES ARRAY 4 RES 10K OHM 0804 590-EXB-N8V103JX
RES ARRAY 4 RES 10K OHM 0804

RES ARRAY 4 RES 10K OHM 0804

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 50-EXB-N8V103JX 65T8981 590-EXB-N8V103JX
Product Name SMD Isolated Resistor Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402; Resistance Panasonic RES ARRAY 4 RES 10K OHM 0804
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details