Panasonic OEM Parts - OEM Parts (C - E) - EXB-H8V152J EXB-H8V152J

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058104-EXB-H8V152J Packaging: Cut Tape Number of Contacts: 8 Length: 10.9 mm Tolerance: 5 % Height: 2.54 mm Resistance: 1.5 kΩ Number of Pins: 8 Width: 2.2 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Voltage Rating (DC): 25 V
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058104-EXB-H8V152J Packaging: Cut Tape Number of Contacts: 8 Length: 10.9 mm Tolerance: 5 % Height: 2.54 mm Resistance: 1.5 kΩ Number of Pins: 8 Width: 2.2 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Voltage Rating (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - EXB-H8V152J - 1058104-EXB-H8V152J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - EXB-H8V152J
1058104-EXB-H8V152J
OEM Parts - OEM Parts (C - E) - EXB-H8V152J 1058104-EXB-H8V152J
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058104-EXB-H8V152J Packaging: Cut Tape Number of Contacts: 8 Length: 10.9 mm Tolerance: 5 % Height: 2.54 mm Resistance: 1.5 kΩ Number of Pins: 8 Width: 2.2 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Voltage Rating (DC): 25 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058104-EXB-H8V152J
Packaging: Cut Tape
Number of Contacts: 8
Length: 10.9 mm
Tolerance: 5 %
Height: 2.54 mm
Resistance: 1.5 kΩ
Number of Pins: 8
Width: 2.2 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 25 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1058104-EXB-H8V152J
Product Name OEM Parts - OEM Parts (C - E) - EXB-H8V152J
Unlock Full Specs
to access all available technical data