Panasonic Resistor Networks, Arrays - EXB-E10C682J EXB-E10C682J

Description
Manufacturer: Panasonic Win Source Part Number: 846245-EXB-E10C682J Series: EXB Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: U8682TR-NDR, EXBE10C682J, U8682CT, U8682DKR, U8682DKR-NDR, U8682TR, U8682CT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 846245-EXB-E10C682J Series: EXB Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: U8682TR-NDR, EXBE10C682J, U8682CT, U8682DKR, U8682DKR-NDR, U8682TR, U8682CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-E10C682J
846245-EXB-E10C682J
Resistor Networks, Arrays - EXB-E10C682J 846245-EXB-E10C682J
Manufacturer: Panasonic Win Source Part Number: 846245-EXB-E10C682J Series: EXB Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: U8682TR-NDR, EXBE10C682J, U8682CT, U8682DKR, U8682DKR-NDR, U8682TR, U8682CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 846245-EXB-E10C682J
Series: EXB
Features: Ohm Power Per Element Resistor Network/Array
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: U8682TR-NDR, EXBE10C682J, U8682CT, U8682DKR, U8682DKR-NDR, U8682TR, U8682CT-NDR

Buy Now Datasheet
SMD Resistor - 50-EXB-E10C682J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-E10C682J
SMD Resistor 50-EXB-E10C682J
Bussed Resistor Network 6.8kR 5% 10-Pin 1608 SMD Thick Film Product overview: EXB-E10C682J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C682J can be used for catalog matching and distributor lookup.

Bussed Resistor Network 6.8kR 5% 10-Pin 1608 SMD Thick Film Product overview: EXB-E10C682J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C682J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2911 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2911
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2911
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846245-EXB-E10C682J 50-EXB-E10C682J 52W2911
Product Name Resistor Networks, Arrays - EXB-E10C682J SMD Resistor Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details