Panasonic 50V Resistor EXB-E10C473J

Description
8 Resistor Network, 47kR, 5% Tol, 1608, Bussed, 50V Product overview: EXB-E10C473J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C473J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Resistor Network, 47kR, 5% Tol, 1608, Bussed, 50V Product overview: EXB-E10C473J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C473J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V Resistor - 50-EXB-E10C473J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Resistor
50-EXB-E10C473J
50V Resistor 50-EXB-E10C473J
8 Resistor Network, 47kR, 5% Tol, 1608, Bussed, 50V Product overview: EXB-E10C473J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C473J can be used for catalog matching and distributor lookup.

8 Resistor Network, 47kR, 5% Tol, 1608, Bussed, 50V Product overview: EXB-E10C473J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C473J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2902 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2902
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2902
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-E10C473J 52W2902
Product Name 50V Resistor Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details