Panasonic 25V Resistor EXB-E10C472J

Description
8 Resistor Array 4.7kR 5% Bussed 1608 SMT 25V Product overview: EXB-E10C472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Resistor Array 4.7kR 5% Bussed 1608 SMT 25V Product overview: EXB-E10C472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V Resistor - 50-EXB-E10C472J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
50-EXB-E10C472J
25V Resistor 50-EXB-E10C472J
8 Resistor Array 4.7kR 5% Bussed 1608 SMT 25V Product overview: EXB-E10C472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C472J can be used for catalog matching and distributor lookup.

8 Resistor Array 4.7kR 5% Bussed 1608 SMT 25V Product overview: EXB-E10C472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C472J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1608; Resistance Panasonic - 53W5037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1608; Resistance Panasonic
53W5037
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1608; Resistance Panasonic 53W5037
RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 1608; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 1608; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1608, Full Reel; Resistance Panasonic - 52W2901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1608, Full Reel; Resistance Panasonic
52W2901
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1608, Full Reel; Resistance Panasonic 52W2901
RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 1608, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 1608, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-E10C472J 53W5037
Product Name 25V Resistor Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1608; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details