Panasonic SMD 470 Ohm Resistor EXB-E10C471J

Description
Res Thick Film NET 470 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C471J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C471J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 470 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C471J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C471J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 Ohm Resistor - 50-EXB-E10C471J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm Resistor
50-EXB-E10C471J
SMD 470 Ohm Resistor 50-EXB-E10C471J
Res Thick Film NET 470 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C471J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C471J can be used for catalog matching and distributor lookup.

Res Thick Film NET 470 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C471J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C471J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2900 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2900
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2900
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-E10C471J 52W2900
Product Name SMD 470 Ohm Resistor Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data