Panasonic 50V Resistor EXB-E10C392J

Description
3.9kR 8 Resistor Network, 1608, Bussed, 5% Tol, 50V Product overview: EXB-E10C392J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C392J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.9kR 8 Resistor Network, 1608, Bussed, 5% Tol, 50V Product overview: EXB-E10C392J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C392J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V Resistor - 50-EXB-E10C392J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Resistor
50-EXB-E10C392J
50V Resistor 50-EXB-E10C392J
3.9kR 8 Resistor Network, 1608, Bussed, 5% Tol, 50V Product overview: EXB-E10C392J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C392J can be used for catalog matching and distributor lookup.

3.9kR 8 Resistor Network, 1608, Bussed, 5% Tol, 50V Product overview: EXB-E10C392J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C392J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 8 RES 3.9K OHM 1608 - 590-EXB-E10C392J - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 3.9K OHM 1608
590-EXB-E10C392J
RES ARRAY 8 RES 3.9K OHM 1608 590-EXB-E10C392J
RES ARRAY 8 RES 3.9K OHM 1608

RES ARRAY 8 RES 3.9K OHM 1608

Supplier's Site
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2896 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2896
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2896
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-E10C392J 590-EXB-E10C392J 52W2896
Product Name 50V Resistor RES ARRAY 8 RES 3.9K OHM 1608 Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers