Panasonic Resistors - Resistor Networks, Arrays EXB-E10C332J

Description
Win Source Part Number: 980602-EXB-E10C332J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 3.3k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 1608, Concave, Long Side Terminals Supplier Device Package: 1608 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.083" W (4.00mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U8332CT-NDR,U8332DKR ,U8332CT,U8332TR-NDR ,U8332TR,EXBE10C332J Base Product Number: EXB-E10
Request a Quote Datasheet
Description
Win Source Part Number: 980602-EXB-E10C332J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 3.3k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 1608, Concave, Long Side Terminals Supplier Device Package: 1608 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.083" W (4.00mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U8332CT-NDR,U8332DKR ,U8332CT,U8332TR-NDR ,U8332TR,EXBE10C332J Base Product Number: EXB-E10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
980602-EXB-E10C332J
Resistors - Resistor Networks, Arrays 980602-EXB-E10C332J
Win Source Part Number: 980602-EXB-E10C332J Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 3.3k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 1608, Concave, Long Side Terminals Supplier Device Package: 1608 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.083" W (4.00mm x 2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: U8332CT-NDR,U8332DKR ,U8332CT,U8332TR-NDR ,U8332TR,EXBE10C332J Base Product Number: EXB-E10

Win Source Part Number: 980602-EXB-E10C332J
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 3.3k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 62.5mW
Package / Case: 1608, Concave, Long Side Terminals
Supplier Device Package: 1608
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.083" W (4.00mm x 2.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: U8332CT-NDR,U8332DKR,U8332CT,U8332TR-NDR,U8332TR,EXBE10C332J
Base Product Number: EXB-E10

Buy Now Datasheet
SMD Resistor - 50-EXB-E10C332J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-E10C332J
SMD Resistor 50-EXB-E10C332J
Res Thick Film NET 3.3K Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C332J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C332J can be used for catalog matching and distributor lookup.

Res Thick Film NET 3.3K Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C332J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C332J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Net, Buss, 3.3K, 0.063W, 5%, 1608; Resistance Panasonic - 52W2892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 3.3K, 0.063W, 5%, 1608; Resistance Panasonic
52W2892
Res, Net, Buss, 3.3K, 0.063W, 5%, 1608; Resistance Panasonic 52W2892
RES, NET, BUSS, 3.3K, 0.063W, 5%, 1608; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 3.3K, 0.063W, 5%, 1608; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 3.3K, 0.063W, 5%, 1608; Resistance Panasonic - 57AK2465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 3.3K, 0.063W, 5%, 1608; Resistance Panasonic
57AK2465
Res, Net, Buss, 3.3K, 0.063W, 5%, 1608; Resistance Panasonic 57AK2465
RES, NET, BUSS, 3.3K, 0.063W, 5%, 1608; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 3.3K, 0.063W, 5%, 1608; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 980602-EXB-E10C332J 50-EXB-E10C332J 52W2892
Product Name Resistors - Resistor Networks, Arrays SMD Resistor Res, Net, Buss, 3.3K, 0.063W, 5%, 1608; Resistance Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1608 [4021 Metric]
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor Networks, Arrays - CNZ1J4TTD - 1052895-CNZ1J4TTD - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms
View Details
2 suppliers