Panasonic SMD 330 Ohm Resistor EXB-E10C331J

Description
Res Thick Film NET 330 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C331J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C331J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 330 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C331J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C331J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 Ohm Resistor - 50-EXB-E10C331J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm Resistor
50-EXB-E10C331J
SMD 330 Ohm Resistor 50-EXB-E10C331J
Res Thick Film NET 330 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C331J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C331J can be used for catalog matching and distributor lookup.

Res Thick Film NET 330 Ohm 5% 200ppm/C BUS Molded 10-Pin 1608 Concave SMD Punched Carrier T/R Product overview: EXB-E10C331J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C331J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-E10C331J
Product Name SMD 330 Ohm Resistor
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details