Panasonic Resistor Networks, Arrays - EXB-E10C104J EXB-E10C104J

Description
Manufacturer: Panasonic Win Source Part Number: 871325-EXB-E10C104J Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals Package: Reel - TR Package: 1608, Concave, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1608 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: U8104DKR, U8104TR-NDR, U8104CT, EXBE10C104J, U8104TR, U8104CT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871325-EXB-E10C104J Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals Package: Reel - TR Package: 1608, Concave, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1608 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: U8104DKR, U8104TR-NDR, U8104CT, EXBE10C104J, U8104TR, U8104CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-E10C104J
871325-EXB-E10C104J
Resistor Networks, Arrays - EXB-E10C104J 871325-EXB-E10C104J
Manufacturer: Panasonic Win Source Part Number: 871325-EXB-E10C104J Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals Package: Reel - TR Package: 1608, Concave, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1608 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: U8104DKR, U8104TR-NDR, U8104CT, EXBE10C104J, U8104TR, U8104CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 871325-EXB-E10C104J
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 100k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals
Package: Reel - TR
Package: 1608, Concave, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1608
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: U8104DKR, U8104TR-NDR, U8104CT, EXBE10C104J, U8104TR, U8104CT-NDR

Buy Now Datasheet
100kR 8 Resistor Array, Bussed, 5% Tol, 1608 SMT Product overview: EXB-E10C104J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C104J can be used for catalog matching and distributor lookup.

100kR 8 Resistor Array, Bussed, 5% Tol, 1608 SMT Product overview: EXB-E10C104J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C104J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Net, Buss, 100K, 0.063W, 5%, 1608; Resistance Panasonic - 52W2869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 100K, 0.063W, 5%, 1608; Resistance Panasonic
52W2869
Res, Net, Buss, 100K, 0.063W, 5%, 1608; Resistance Panasonic 52W2869
RES, NET, BUSS, 100K, 0.063W, 5%, 1608; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 100K, 0.063W, 5%, 1608; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 100K, 0.063W, 5%, 1608; Resistance Panasonic - 57AK2463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 100K, 0.063W, 5%, 1608; Resistance Panasonic
57AK2463
Res, Net, Buss, 100K, 0.063W, 5%, 1608; Resistance Panasonic 57AK2463
RES, NET, BUSS, 100K, 0.063W, 5%, 1608; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 100K, 0.063W, 5%, 1608; Resistance:100kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871325-EXB-E10C104J 50-EXB-E10C104J 52W2869
Product Name Resistor Networks, Arrays - EXB-E10C104J Resistor Res, Net, Buss, 100K, 0.063W, 5%, 1608; Resistance Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1608 [4021 Metric]
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology / Construction THICK FILM
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details