Panasonic 62.5mW Resistor EXB-E10C102J

Description
1kR 8 Resistor Array, Bussed, 1608, 5% Tol, 62.5mW Product overview: EXB-E10C102J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C102J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 8 Resistor Array, Bussed, 1608, 5% Tol, 62.5mW Product overview: EXB-E10C102J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C102J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62.5mW Resistor - 50-EXB-E10C102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62.5mW Resistor
50-EXB-E10C102J
62.5mW Resistor 50-EXB-E10C102J
1kR 8 Resistor Array, Bussed, 1608, 5% Tol, 62.5mW Product overview: EXB-E10C102J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C102J can be used for catalog matching and distributor lookup.

1kR 8 Resistor Array, Bussed, 1608, 5% Tol, 62.5mW Product overview: EXB-E10C102J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-E10C102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Net, Buss, 1K, 0.063W, 5%, 1608; Resistance Panasonic - 52W2867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 1K, 0.063W, 5%, 1608; Resistance Panasonic
52W2867
Res, Net, Buss, 1K, 0.063W, 5%, 1608; Resistance Panasonic 52W2867
RES, NET, BUSS, 1K, 0.063W, 5%, 1608; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 1K, 0.063W, 5%, 1608; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Buss, 1K, 0.063W, 5%, 1608; Resistance Panasonic - 57AK2462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Buss, 1K, 0.063W, 5%, 1608; Resistance Panasonic
57AK2462
Res, Net, Buss, 1K, 0.063W, 5%, 1608; Resistance Panasonic 57AK2462
RES, NET, BUSS, 1K, 0.063W, 5%, 1608; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

RES, NET, BUSS, 1K, 0.063W, 5%, 1608; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1608 [4021 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-E10C102J 52W2867
Product Name 62.5mW Resistor Res, Net, Buss, 1K, 0.063W, 5%, 1608; Resistance Panasonic
Technology / Construction THICK FILM
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers