Panasonic SMD Resistor EXB-D10C472J

Description
Thick Film Resistor Network, 4.7kΩ 5%, 10-Pin 1206 Bussed SMD Product overview: EXB-D10C472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Network, 4.7kΩ 5%, 10-Pin 1206 Bussed SMD Product overview: EXB-D10C472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C472J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-D10C472J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-D10C472J
SMD Resistor 50-EXB-D10C472J
Thick Film Resistor Network, 4.7kΩ 5%, 10-Pin 1206 Bussed SMD Product overview: EXB-D10C472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C472J can be used for catalog matching and distributor lookup.

Thick Film Resistor Network, 4.7kΩ 5%, 10-Pin 1206 Bussed SMD Product overview: EXB-D10C472J from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-D10C472J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1206; Resistance Panasonic - 53W5035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1206; Resistance Panasonic
53W5035
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1206; Resistance Panasonic 53W5035
RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 1206; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 1206; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1206, Full Reel; Resistance Panasonic - 52W2845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1206, Full Reel; Resistance Panasonic
52W2845
Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1206, Full Reel; Resistance Panasonic 52W2845
RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 1206, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 4.7KOHM, 5%, 1206, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-D10C472J 53W5035
Product Name SMD Resistor Resistor Network, Thick Film, 8, 4.7Kohm, 5%, 1206; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details