Panasonic Connectors,Interconnects EXB-D10C332J

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Number of Resistors: 9 Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Number of Resistors: 9 Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Number of Resistors: 9 Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance (+ or -): 5%
Number of Resistors: 9
Power Per Element: 31mW
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic - 52W2836 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
52W2836
Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic 52W2836
Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Thick Film Chip 8R Network, 1206, 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W2836
Product Name Connectors,Interconnects Thick Film Chip 8R Network, 1206, 5% Rohs Compliant Panasonic
Resistance Range 1.00E6 ohms
Temperature Coefficient 1200 ±ppm/°C
Number of Resistors 9
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details